Win Source Part Number: 1079470-MMBZ5248B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Current - Reverse Leakage @ Vr: 100 nA @ 14 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 21 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZX84C18; MMBZ5246B; MMBZ5244B; BZX84C18-E3-08; AZ23C13-E3-08; AZ23C18-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: MMBZ5248B-TPMSDKR,-M
Base Product Number: MMBZ5248
DIODE ZENER 18V 350MW SOT23 Product overview: MMBZ5248B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5248B-TP can be used for catalog matching and distributor lookup.
Zener Diode 18V 350mW ±5% Surface Mount SOT-23
Zener Diode 18V 350mW ±5% Surface Mount SOT-23
Zener Diode 18V 350mW ±5% Surface Mount SOT-23
DIODE ZENER 18V 350MW SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1079470-MMBZ5248B-TP | 287-MMBZ5248B-TP | MMBZ5248B-TPMSCT-ND | MMBZ5248B-TP | MMBZ5248B-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 18V 350MW SOT23 Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 | SOT-23-3 | |
| VZ | 18 volts | 18 volts | 18 volts | ||
| ZZT | 21 ohms | 21 ohms | 21 ohms | ||
| IR | 0.1000 mA | 100 mA |