DIODE ZENER 13V 350MW SOT23 Product overview: MMBZ5243B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5243B-TP can be used for catalog matching and distributor lookup.
Zener Diode 13V 350mW ±5% Surface Mount SOT-23
Manufacturer: Micro Commercial Co
Win Source Part Number: 885354-MMBZ5243B-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Zener Diode 13 V 350 mW ±5% Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBZ5243
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 13V 350MW SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMBZ5243B-TP | MMBZ5243B-TP-ND | 885354-MMBZ5243B-TP | MMBZ5243B-TP | MMBZ5243B-TP |
| Product Name | 13V 350MW SOT23 Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MMBZ5243B-TP | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOT23; SOT-23 | SOT-23-3 | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | ||||
| VZ | 13 volts | 13 volts | |||
| ZZT | 13 ohms | 13 ohms |