DIODE ZENER 6.2V 350MW SOT23 Product overview: MMBZ5234B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5234B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1324913-MMBZ5234B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Current - Reverse Leakage @ Vr: 5 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 7 Ohms
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 353-MMBZ5234B-TPTR,3
Base Product Number: MMBZ5234
RoHS Status: ROHS3 Compliant
Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23
Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23
Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23
DIODE ZENER 6.2V 350MW SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMBZ5234B-TP | 1324913-MMBZ5234B-TP | 353-MMBZ5234B-TPCT-ND | MMBZ5234B-TP | MMBZ5234B-TP |
| Product Name | 6.2V 350MW SOT23 Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23 | SOT-23-3 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | ||
| ZZT | 7 ohms | 7 ohms | 7 ohms |