Manufacturer: Micro Commercial Co
Win Source Part Number: 114902-MMBZ5231B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE ZENER 5.1V 350MW SOT23 Product overview: MMBZ5231B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5231B-TP can be used for catalog matching and distributor lookup.
Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23
Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23
Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23
DIODE ZENER 5.1V 350MW SOT23
DIODE ZENER 5.1V 350MW SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 114902-MMBZ5231B-TP | 287-MMBZ5231B-TP | MMBZ5231B-TPMSTR-ND | MMBZ5231B-TP | MMBZ5231B-TP | MMBZ5231B-TP |
| Product Name | Diodes - Zener - Single - MMBZ5231B-TP | 5.1V 350MW SOT23 Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | SOT23; SOT-23 | Tape & Reel (TR) | SOT23; SOT-23 | SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | ||
| ZZT | 17 ohms | 17 ohms | 17 ohms | 17 ohms |