Micro Commercial Components Corp. Single Zener Diodes MMBZ5223B-TP

Description
Zener Diode 2.7V 350mW ±5% Surface Mount SOT-23
Request a Quote Datasheet
Description
Zener Diode 2.7V 350mW ±5% Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5223B-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5223B-TP-ND
Single Zener Diodes MMBZ5223B-TP-ND
Zener Diode 2.7V 350mW ±5% Surface Mount SOT-23

Zener Diode 2.7V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1079459-MMBZ5223B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1079459-MMBZ5223B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1079459-MMBZ5223B-TP
Win Source Part Number: 1079459-MMBZ5223B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 350 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Current - Reverse Leakage @ Vr: 75 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.7 V Impedance (Max) (Zzt): 30 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Base Product Number: MMBZ5223

Win Source Part Number: 1079459-MMBZ5223B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Current - Reverse Leakage @ Vr: 75 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Base Product Number: MMBZ5223

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5223B-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5223B-TP
Discrete Semiconductor Products - Diodes - Zener MMBZ5223B-TP
DIODE ZENER 2.7V 350MW SOT23

DIODE ZENER 2.7V 350MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5223B-TP
Zener Diodes MMBZ5223B-TP
Zener Diodes 350mW ZENER

Zener Diodes 350mW ZENER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5223B-TP-ND 1079459-MMBZ5223B-TP MMBZ5223B-TP MMBZ5223B-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT-23-3
VZ 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C15/DG,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
Zener Diodes - 1460569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details