Bipolar (BJT) Transistor PNP 300V 300mA 50MHz 300mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 300V 300mA 50MHz 300mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 300V 300mA 50MHz 300mW Surface Mount SOT-23
Manufacturer: Micro Commercial Co
Win Source Part Number: 120517-MMBTA92-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 200mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TRANS PNP 300V 0.3A SOT23 Product overview: MMBTA92-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA92-TP can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Bipolar Transistors - BJT 300mA 305V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBTA92-TPDKR-ND | 120517-MMBTA92-TP | 276-MMBTA92-TP | MMBTA92-TP | MMBTA92-TP |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMBTA92-TP | 300V 0.3A SOT23 Bipolar Transistor | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | ||||
| IC(max) | 300 milliamps | ||||
| VCEO | 300 volts |