MMBTA63-TP is a PNP Darlington transistor in an SOT-23 package, designed for applications requiring high current gain at 500 mA. It has a collector-emitter voltage rating of -30 V, collector current of -500 mA, and power dissipation of 300 mW. The device features a DC current gain of at least 5000 at -10 mA collector current and 10000 at -100 mA, with a collector-emitter saturation voltage of -1.5 V. Operating junction and storage temperatures range from -55°C to +150°C. The epoxy encapsulation meets UL 94 V-0 flammability rating, and the part is RoHS compliant and halogen-free. Thermal resistance is 417°C/W from junction to ambient.
TRANS PNP DARL 30V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMBTA63-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |