The MMBTA56 is a PNP bipolar junction transistor designed for general-purpose amplification and switching applications, housed in a SOT-23 package measuring 3.04 mm by 2.64 mm by 1.10 mm. It has a collector-emitter voltage rating of -80 V, a continuous collector current of -500 mA, and a power dissipation of 225 mW. The operating and storage junction temperature range is -55℃ to +150℃, with a thermal resistance of 556℃/W from junction to ambient. The device meets UL 94 V-0 flammability requirements, is RoHS compliant with the "P" suffix, and is Moisture Sensitivity Level 1. The DC current gain is minimum 100 at -1 V collector-emitter voltage and -10 mA or -100 mA collector current. The collector-emitter saturation voltage is -0.25 V at -100 mA collector current and -10 mA base current.
Trans GP BJT PNP 80V 0.5A 225mW 3-Pin SOT-23 Product overview: MMBTA56 from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, 225mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, 225mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA56 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MMBTA56 |
| Product Name | 80V 0.5A 225mW SOT-23 Bipolar Transistor |
| IC(max) | 500 milliamps |