Manufacturer: Micro Commercial Co
Win Source Part Number: 850729-MMBTA56-TP
Features: Bipolar (BJT) Transistor 80 V 500 mA 225 mW
Package: Reel - TR
Family Name: MMBTA5*
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: MMBTA56TP, MMBTA56-TPCT, MMBTA56-TPDKR, Q8118766B, MMBTA56-TPTR
TRANS PNP 80V 0.5A SOT23 Product overview: MMBTA56-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA56-TP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
TRANS PNP 80V 0.5A SOT23
Bipolar Transistors - BJT 500mA 80V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 850729-MMBTA56-TP | 276-MMBTA56-TP | MMBTA56-TPDKR-ND | MMBTA56-TP | MMBTA56-TP | MMBTA56-TP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBTA56-TP | 80V 0.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Package Type | SOT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Polarity | PNP | PNP | PNP; PNP | |||
| Packing Method | Tape & Reel (TR) | |||||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 80 volts | 80 volts |