Bipolar (BJT) Transistor NPN 400V 100mA 50MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 400V 100mA 50MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 400V 100mA 50MHz 350mW Surface Mount SOT-23
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
TRANS NPN 400V 0.1A SOT23
Bipolar Transistors - BJT 400Vceo 400Vcbo 6Vebo 100mA 350mW
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBTA44-TPMSTR-ND | MMBTA44-TP | MMBTA44-TP | MMBTA44-TP |
| Product Name | Single Bipolar Transistors | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| IC(max) | 100 milliamps |