Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Darlington Transistors 300mA 30V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | MMBTA14TPMSDKR-ND | MMBTA14-TP | MMBTA14-TP |
| Product Name | Single Bipolar Transistors | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Darlington Transistors |
| Polarity | NPN |