TRANS NPN DARL 30V 0.3A SOT23 Product overview: MMBTA13-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA13-TP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23
Darlington Transistors 300mA 30V
TRANS NPN DARL 30V 0.3A SOT23
TRANS NPN DARL 30V 0.3A SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-MMBTA13-TP | MMBTA13TPMSDKR-ND | MMBTA13-TP | MMBTA13-TP | 543-MMBTA13-TP |
| Product Name | 30V 0.3A SOT23 Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN DARL 30V 0.3A SOT23 |
| Polarity | NPN | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 300 milliamps | 300 milliamps |