The MMBTA06HE3 is an NPN bipolar transistor in a SOT-23 package, rated for a collector-emitter voltage of 80 V, a collector current of 500 mA, and a power dissipation of 300 mW. It operates over a junction temperature range of -55°C to +150°C, with a thermal resistance from junction to ambient of 417°C/W. The device is AEC-Q101 qualified, halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. DC current gain ranges from 100 to 400 at 10 mA collector current, with a transition frequency of 100 MHz. Collector-emitter saturation voltage is 0.25 V at 100 mA collector current and 10 mA base current.
TRANS NPN 80V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMBTA06HE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |