Micro Commercial Components Corp. 60V 0.5A SOT23 Bipolar Transistor MMBTA05-TP

Description
TRANS NPN 60V 0.5A SOT23 Product overview: MMBTA05-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 60V 0.5A SOT23 Product overview: MMBTA05-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.5A SOT23 Bipolar Transistor
276-MMBTA05-TP
60V 0.5A SOT23 Bipolar Transistor 276-MMBTA05-TP
TRANS NPN 60V 0.5A SOT23 Product overview: MMBTA05-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05-TP can be used for catalog matching and distributor lookup.

TRANS NPN 60V 0.5A SOT23 Product overview: MMBTA05-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA05TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA05TPMSDKR-ND
Single Bipolar Transistors MMBTA05TPMSDKR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - MMBTA05TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA05TPMSTR-ND
Single Bipolar Transistors MMBTA05TPMSTR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - MMBTA05TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA05TPMSCT-ND
Single Bipolar Transistors MMBTA05TPMSCT-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA05-TP - 114899-MMBTA05-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA05-TP
114899-MMBTA05-TP
TRANSISTORS - Transistors (BJT) - Single - MMBTA05-TP 114899-MMBTA05-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 114899-MMBTA05-TP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 114899-MMBTA05-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBTA05-TP
Bipolar Transistors - BJT MMBTA05-TP
Bipolar Transistors - BJT 500mA 60V

Bipolar Transistors - BJT 500mA 60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA05-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA05-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA05-TP
TRANS NPN 60V 0.5A SOT23

TRANS NPN 60V 0.5A SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MMBTA05-TP MMBTA05TPMSDKR-ND 114899-MMBTA05-TP MMBTA05-TP MMBTA05-TP
Product Name 60V 0.5A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBTA05-TP Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data