MMBT589-TP is a PNP silicon transistor in SOT-23 package, rated for a collector-emitter voltage of -30 V, continuous collector current of -1 A, and power dissipation of 310 mW. It operates over a junction temperature range of -55°C to +150°C with a thermal resistance of 403°C/W. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free. Electrical characteristics include a DC current gain ranging from 40 to 300, collector-emitter saturation voltage as low as -0.40 V at -1 A collector current, and a transition frequency of 100 MHz. Marking is "589" and the device is supplied in tape and reel packaging.
TRANS PNP 30V 1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMBT589-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |