Micro Commercial Components Corp. TRANSISTORS - Transistors (BJT) - Single - MMBT5401-TP MMBT5401-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 805917-MMBT5401-TP Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 100MHz Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 150V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 50mA Part Number Series: MMBT5401 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 10mA, 5V
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 805917-MMBT5401-TP Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 100MHz Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 150V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 50mA Part Number Series: MMBT5401 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 10mA, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT5401-TP - 805917-MMBT5401-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT5401-TP
805917-MMBT5401-TP
TRANSISTORS - Transistors (BJT) - Single - MMBT5401-TP 805917-MMBT5401-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 805917-MMBT5401-TP Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 100MHz Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 150V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 50mA Part Number Series: MMBT5401 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 10mA, 5V

Manufacturer: Micro Commercial Co
Win Source Part Number: 805917-MMBT5401-TP
Packaging: Reel
Mounting Style: SMD
Power - Max: 300mW
Transistor Type: PNP
Frequency - Transition: 100MHz
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 150V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 50mA
Part Number Series: MMBT5401
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 10mA, 5V

Buy Now
Single Bipolar Transistors - MMBT5401-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5401-TPDKR-ND
Single Bipolar Transistors MMBT5401-TPDKR-ND
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - MMBT5401-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5401-TPCT-ND
Single Bipolar Transistors MMBT5401-TPCT-ND
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - MMBT5401-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5401-TPTR-ND
Single Bipolar Transistors MMBT5401-TPTR-ND
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
150V 0.6A SOT23 Bipolar Transistor
276-MMBT5401-TP
150V 0.6A SOT23 Bipolar Transistor 276-MMBT5401-TP
TRANS PNP 150V 0.6A SOT23 Product overview: MMBT5401-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5401-TP can be used for catalog matching and distributor lookup.

TRANS PNP 150V 0.6A SOT23 Product overview: MMBT5401-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5401-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - MMBT5401-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
MMBT5401-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT MMBT5401-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT5401-TP
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT5401-TP
150V 300mW 100@10mA,5V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS

150V 300mW 100@10mA,5V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT5401-TP
Bipolar Transistors - BJT MMBT5401-TP
Bipolar Transistors - BJT 600mA 150V

Bipolar Transistors - BJT 600mA 150V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 805917-MMBT5401-TP MMBT5401-TPDKR-ND 276-MMBT5401-TP MMBT5401-TP MMBT5401-TP MMBT5401-TP
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT5401-TP Single Bipolar Transistors 150V 0.6A SOT23 Bipolar Transistor Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23
Packing Method Tape Reel; Reel Tape & Reel (TR)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Power Gain 100 dB
Unlock Full Specs
to access all available technical data