TRANS PNP 40V 0.6A SOT23 Product overview: MMBT4403-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403-TP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 350mW Surface Mount SOT-23
Manufacturer: Micro Commercial Co
Win Source Part Number: 108035-MMBT4403-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TRANS PNP 40V 0.6A SOT23
Bipolar Transistors - BJT 40V
40V 350mW 100@150mA,2V 600mA PNP SOT-23-3 Bipolar Transistors - BJT ROHS
TRANS PNP 40V 0.6A SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBT4403-TP | MMBT4403-TPTR-ND | 108035-MMBT4403-TP | MMBT4403-TP | MMBT4403-TP | MMBT4403-TP | MMBT4403-TP |
| Product Name | 40V 0.6A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMBT4403-TP | Single Bipolar Transistors | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |