TRANS NPN 40V 0.6A SOT23 Product overview: MMBT4401-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401-TP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 350mW Surface Mount SOT-23
Manufacturer: Micro Commercial Co
Win Source Part Number: 1324018-MMBT4401-TP
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 350 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 1V
Frequency - Transition: 250MHz
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MMBT4401TPMSTR,MMBT4
Base Product Number: MMBT4401
RoHS Status: ROHS3 Compliant
40V 350mW 100@150mA,1V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS
TRANS NPN 40V 0.6A SOT23
TRANS NPN 40V 0.6A SOT23
Bipolar Transistors - BJT 40V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBT4401-TP | MMBT4401TPMSCT-ND | 1324018-MMBT4401-TP | MMBT4401-TP | MMBT4401-TP | MMBT4401-TP | MMBT4401-TP |
| Product Name | 40V 0.6A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |