Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 100mW Surface Mount SOT-883
Manufacturer: Micro Commercial Co
Win Source Part Number: 927498-MMBT3906M-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 200 mA 250MHz 100 mW Surface Mount SOT-883
Package: Reel - TR
Package: SC-101, SOT-883
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-883
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 353-MMBT3906M-TPTR-ND | 927498-MMBT3906M-TP |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMBT3906M-TP |
| Polarity | PNP | PNP |