The MMBT3906 is a PNP general-purpose bipolar transistor in a SOT-23 package, measuring 3.04 mm in length, 2.64 mm in width, and 1.10 mm in height. It has a collector-base and collector-emitter voltage rating of -40 V, an emitter-base voltage rating of -5 V, and a maximum collector current of -200 mA. The device dissipates up to 300 mW of power and operates over a junction temperature range of -55°C to +150°C. Thermal resistance from junction to ambient is 417 °C/W. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMBT3906-TP-HF |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP; PNP |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 200 milliamps |
| VCEO | 40 volts |