The MMBT3820 is an NPN silicon transistor in an SOT-23 package, rated for a collector-emitter voltage of 60 V and a collector current of 1 A. It features a very low collector-emitter saturation voltage of 0.12 V at 100 mA collector current and 1 mA base current, and a DC current gain of at least 100 at 1 A collector current. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Its operating junction and storage temperature range is -55°C to +150°C. The thermal resistance from junction to ambient is 417 °C/W, and power dissipation is limited to 300 mW. The part is offered in tape and reel packaging with 3,000 pieces per reel.
TRANS NPN 60V 1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMBT3820-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |