Bipolar (BJT) Transistor PNP 60V 600mA 140MHz 150mW Surface Mount SOT-523
Bipolar (BJT) Transistor PNP 60V 600mA 140MHz 150mW Surface Mount SOT-523
Bipolar (BJT) Transistor PNP 60V 600mA 140MHz 150mW Surface Mount SOT-523
TRANS PNP 60V 0.6A SOT523 Product overview: MMBT2907AT-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907AT-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377121-MMBT2907AT-T
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-523
Supplier Device Package: SOT-523
Base Product Number: MMBT2907
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 600 mA
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 10V
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
Frequency - Transition: 140MHz
Power - Max: 150 mW
Bipolar Transistors - BJT 150W, 60V, 600mA
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT2907AT-TPTR-ND | 276-MMBT2907AT-TP | 1377121-MMBT2907AT-TP | MMBT2907AT-TP | MMBT2907AT-TP |
| Product Name | Single Bipolar Transistors | 60V 0.6A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Bipolar Transistors - BJT | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT-523 | Tape & Reel (TR) | SOT3 | ||
| Packing Method | Tape & Reel (TR) | ||||
| IC(max) | 600 milliamps | ||||
| VCEO | 60 volts |