The MMBT1616A is an NPN general-purpose amplifier transistor in a SOT-23 package, measuring 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in thickness. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a power dissipation of 350 mW. The junction temperature range is -55°C to +150°C with a thermal resistance of 357°C/W. The device is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. DC current gain (hFE) ranges from 300 to 600 for the L grade, with a transition frequency of 100 MHz at 100 MHz. Collector-emitter saturation voltage is 0.3 V at 1 A collector current and 50 mA base current.
TRANS NPN 60V 1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMBT1616A-L-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |