The MMBD301-TP is a Schottky barrier diode designed for high-efficiency UHF and VHF detector applications. It is packaged in a SOT-23-3 case with dimensions of 3.04 mm maximum length, 2.64 mm maximum width, and 1.40 mm maximum height. The device has a maximum peak reverse voltage of 30 V, a forward voltage of 0.60 V max at 10 mA, and a reverse leakage current of 200 nA max at 25 V. Its power dissipation is 200 mW at 25°C ambient, with a thermal resistance of 500°C/W. The junction temperature operates from -55°C to +125°C, and the diode exhibits a junction capacitance of 1.5 pF max at 15 V and 1 MHz. It is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1. The part is supplied in tape and reel packaging of 3,000 pieces per reel.
Manufacturer: Micro Commercial Co
Win Source Part Number: 885298-MMBD301-TP
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: RF Diode Schottky - Single 30V 200 mW SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Family Name: MMBD301
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: MMBD301TP, Q8114050, MMBD301-TPMSCT, MMBD301-TPMSDKR, MMBD301-TPMSTR
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 885298-MMBD301-TP |
| Product Name | RFFETs - MMBD301-TP |
| Package Type | SOT3; SOT23; SOT-23 |