Micro Commercial Components Corp. Diodes, Rectifiers - Single - MMBD1501-TP MMBD1501-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1078226-MMBD1501-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 180V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.3V @ 200mA Current - Reverse Leakage @ Vr: 10nA @ 180V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1078226-MMBD1501-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 180V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.3V @ 200mA Current - Reverse Leakage @ Vr: 10nA @ 180V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MMBD1501-TP - 1078226-MMBD1501-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD1501-TP
1078226-MMBD1501-TP
Diodes, Rectifiers - Single - MMBD1501-TP 1078226-MMBD1501-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1078226-MMBD1501-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 180V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.3V @ 200mA Current - Reverse Leakage @ Vr: 10nA @ 180V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1078226-MMBD1501-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 180V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 200mA
Current - Reverse Leakage @ Vr: 10nA @ 180V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - MMBD1501TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD1501TPMSCT-ND
Single Diodes MMBD1501TPMSCT-ND
Diode Standard 180V 200mA Surface Mount SOT-23

Diode Standard 180V 200mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - MMBD1501TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD1501TPMSTR-ND
Single Diodes MMBD1501TPMSTR-ND
Diode Standard 180V 200mA Surface Mount SOT-23

Diode Standard 180V 200mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - MMBD1501TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD1501TPMSDKR-ND
Single Diodes MMBD1501TPMSDKR-ND
Diode Standard 180V 200mA Surface Mount SOT-23

Diode Standard 180V 200mA Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD1501-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD1501-TP
Discrete Semiconductor Products - Diodes - Rectifiers MMBD1501-TP
DIODE GEN PURP 180V 200MA SOT23

DIODE GEN PURP 180V 200MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1078226-MMBD1501-TP MMBD1501TPMSCT-ND MMBD1501-TP
Product Name Diodes, Rectifiers - Single - MMBD1501-TP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 180 volts
IR 1.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219501 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-41
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSDHF5KS - Micross Components, Inc.
Specs
IFSM 150 amps
IF 2500 mA
trr 150 ns
View Details
Schottky 40 V 10 A Diode and Rectifier - 280-10TQ040PBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers