DIODE ARRAY GP 180V 200MA SOT23 Product overview: MMBD150 from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD150 can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 322576-MMBD150
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 180V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 200mA
Current - Reverse Leakage @ Vr: 10nA @ 180V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-MMBD150 | 322576-MMBD150 |
| Product Name | 180V 200MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Arrays - MMBD150 |
| Package | Reel - TR | SOT23; SOT-23 |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Standard | |
| Life Cycle Stage | Active |