Manufacturer: Micro Commercial Co
Win Source Part Number: 1077691-MLESD08A-251
Packaging: Reel - TR
Number of Circuits: 4
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 0.3pF @ 1MHz
Maximum DC Volts: 8VDC
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 90°C (TA)
Dimension: 1004 (2510 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
VARISTOR 1004
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1077691-MLESD08A-2510-TP | MLESD08A-2510-TP |
| Product Name | TVS - TVS - Varistors, MOVs - MLESD08A-2510-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| CT | 0.3000 pF |