The MJD127S-TP is a PNP silicon bipolar transistor in a DPAK (TO-252) package with a maximum collector-emitter voltage of -100 V, continuous collector current of -8 A, and power dissipation of 1.5 W. It features a built-in damper diode between emitter and collector, a DC current gain (hFE) ranging from 1000 to 15000, and a collector-emitter saturation voltage of -2.0 V at -3 A collector current. The device operates from -55°C to +150°C, has a thermal resistance of 83°C/W, and meets UL 94 V-0 flammability rating. It is RoHS compliant and supplied in tape and reel packaging at 2.5K pcs per reel.
TRANS PNP 100V 8A DPAK
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MJD127S-TP |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP; PNP |
| Package Type | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| IC(max) | 8000 milliamps |