Micro Commercial Components Corp. TRANSISTORS - Transistors (BJT) - Single - MJD127-TP MJD127-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 884888-MJD127-TP Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 100 V 8 A - 1.5 W Surface Mount D-Pak Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: MJD127 Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: MJD127-TPMSCT-ND, MJD127-TPMSDKR-ND, MJD127-TPMSTR-ND, 353-MJD127-TPTR, -1142-MJD127-TPCT, MJD127TP, -1142-MJD127-TPTR, MJD127-TPMSTR, MJD127-TPMSDKR, 353-MJD127-TPDKR, -1142-MJD127-TPDKR, MJD127-TPMSCT, 353-MJD127-TPCT
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 884888-MJD127-TP Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 100 V 8 A - 1.5 W Surface Mount D-Pak Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: MJD127 Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: MJD127-TPMSCT-ND, MJD127-TPMSDKR-ND, MJD127-TPMSTR-ND, 353-MJD127-TPTR, -1142-MJD127-TPCT, MJD127TP, -1142-MJD127-TPTR, MJD127-TPMSTR, MJD127-TPMSDKR, 353-MJD127-TPDKR, -1142-MJD127-TPDKR, MJD127-TPMSCT, 353-MJD127-TPCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD127-TP - 884888-MJD127-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD127-TP
884888-MJD127-TP
TRANSISTORS - Transistors (BJT) - Single - MJD127-TP 884888-MJD127-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 884888-MJD127-TP Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 100 V 8 A - 1.5 W Surface Mount D-Pak Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: MJD127 Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: MJD127-TPMSCT-ND, MJD127-TPMSDKR-ND, MJD127-TPMSTR-ND, 353-MJD127-TPTR, -1142-MJD127-TPCT, MJD127TP, -1142-MJD127-TPTR, MJD127-TPMSTR, MJD127-TPMSDKR, 353-MJD127-TPDKR, -1142-MJD127-TPDKR, MJD127-TPMSCT, 353-MJD127-TPCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 884888-MJD127-TP
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 100 V 8 A - 1.5 W Surface Mount D-Pak
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: MJD127
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MJD127-TPMSCT-ND, MJD127-TPMSDKR-ND, MJD127-TPMSTR-ND, 353-MJD127-TPTR, -1142-MJD127-TPCT, MJD127TP, -1142-MJD127-TPTR, MJD127-TPMSTR, MJD127-TPMSDKR, 353-MJD127-TPDKR, -1142-MJD127-TPDKR, MJD127-TPMSCT, 353-MJD127-TPCT

Buy Now Datasheet
Single Bipolar Transistors - 353-MJD127-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-MJD127-TPCT-ND
Single Bipolar Transistors 353-MJD127-TPCT-ND
Bipolar (BJT) Transistor PNP 100V 8A 1.5W Surface Mount D-Pak

Bipolar (BJT) Transistor PNP 100V 8A 1.5W Surface Mount D-Pak

Buy Now Datasheet
Single Bipolar Transistors - 353-MJD127-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-MJD127-TPTR-ND
Single Bipolar Transistors 353-MJD127-TPTR-ND
Bipolar (BJT) Transistor PNP 100V 8A 1.5W Surface Mount D-Pak

Bipolar (BJT) Transistor PNP 100V 8A 1.5W Surface Mount D-Pak

Buy Now Datasheet
Single Bipolar Transistors - 353-MJD127-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-MJD127-TPDKR-ND
Single Bipolar Transistors 353-MJD127-TPDKR-ND
Bipolar (BJT) Transistor PNP 100V 8A 1.5W Surface Mount D-Pak

Bipolar (BJT) Transistor PNP 100V 8A 1.5W Surface Mount D-Pak

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD127-TP
Bipolar Transistors - BJT MJD127-TP
Bipolar Transistors - BJT TRANS PNP 100V 8A DPAK

Bipolar Transistors - BJT TRANS PNP 100V 8A DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD127-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD127-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD127-TP
TRANS PNP 100V 8A DPAK

TRANS PNP 100V 8A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 884888-MJD127-TP 353-MJD127-TPCT-ND MJD127-TP MJD127-TP
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD127-TP Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data