Manufacturer: Micro Commercial Co
Win Source Part Number: 003593-MJD122-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 80mA, 8A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
TRANS NPN DARL 100V 8A DPAK Product overview: MJD122-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD122-TP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 8A 1.5W Surface Mount D-Pak
Bipolar (BJT) Transistor NPN 100V 8A 1.5W Surface Mount D-Pak
Bipolar (BJT) Transistor NPN 100V 8A 1.5W Surface Mount D-Pak
TRANS NPN DARL 100V 8A DPAK
Bipolar Transistors - BJT TRANS NPN 100V 8A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 003593-MJD122-TP | 276-MJD122-TP | 353-MJD122-TPDKR-ND | MJD122-TP | MJD122-TP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD122-TP | 100V 8A DPAK Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | ||
| Package Type | SOT3; D-Pak | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 8000 milliamps | 8000 milliamps |