Manufacturer: Micro Commercial Co
Win Source Part Number: 803320-MJD112-TP
Packaging: Reel
Mounting Style: SMD
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 25MHz
Supplier Device Package: D-Pak
Temperature Range - Operating: 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 20nA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 40mA, 4A
Part Number Series: MJD112
DC Current Gain (hFE) (Min) at Ic, Vce: 1000 at 2A, 3V
Bipolar (BJT) Transistor NPN 100V 2A 25MHz 1W Surface Mount D-Pak
TRANS NPN 100V 2A DPAK
Bipolar Transistors - BJT TRANS NPN 100V 2A DPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 803320-MJD112-TP | MJD112-TPMSTR-ND | MJD112-TP | MJD112-TP | 543-MJD112-TP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD112-TP | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | TRANS NPN 100V 2A DPAK |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |