MITF35R12P2STL-BP is a 1200V, 35A IGBT module in a P2S package designed for motor drivers, servo drives, and UPS systems. It features a low-inductance case, isolated heatsink with DBC technology, and an integrated fast and soft recovery anti-parallel diode. The module has a maximum junction temperature of 175°C, a total power dissipation of 230 W, and meets UL 94 V-0 flammability and RoHS standards. Isolation voltage is 2500 V, with thermal resistance from junction to case of 0.64 K/W for the IGBT and 0.86 K/W for the diode. Module dimensions are 52.0 × 28.1 × 33.8 mm, with an M4 screw mounting torque of 1.5-1.8 N·m and a weight of 25 g. Its stray inductance is 30 nH, and it supports a 10 μs short-circuit current capability of 140 A.
IGBT MODULE 1200V 35A 230W P2S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MITF35R12P2STL-BP-ND |
| Product Name | IGBT Modules |
| Package Type | Module |