MIP75R12E1AML-BP is an IGBT module designed for motor drivers, AC and DC servo drives, and UPS systems. It features a 1200 V collector-emitter voltage rating and a continuous collector current of 75 A at 100℃ junction temperature. The device includes fast and soft recovery anti-parallel diodes, offers a short circuit capability of 8 µs, and has a maximum junction temperature of 175℃. The module has a low inductance case and meets UL 94 V-0 flammability rating. It is RoHS compliant with a lead-free finish. The packaging is bulk, with 8 pieces per box and 48 per carton.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MIP75R12E1AML-BP-ND |
| Product Name | IGBT Modules |
| Package Type | Module |