The MIP40R12E1TN is an IGBT module comprising an inverter and brake chopper configuration with integrated fast and soft recovery anti-parallel diodes, designed for motor drivers, servo drives, and UPS systems. It features a 1200 V collector-emitter voltage rating, 40 A continuous collector current, and a maximum junction temperature of 175°C. The module has a total power dissipation of 227 W and is packaged in an E1 case with a stray inductance of 60 nH. The epoxy encapsulation meets UL 94 V-0 flammability rating, and the part is RoHS compliant. Thermal resistance from junction to case ranges from 0.31 K/W for the IGBT-inverter to 1.5 K/W for the diode-chopper. The module weighs 180 g and has a terminal-to-chip resistance of 0.66 mΩ per IGBT-inverter switch.
IGBT MODULE 1200V 40A 227W
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MIP40R12E1TN-BPTR-ND |
| Product Name | IGBT Modules |
| Package Type | Module |