The MIF100R12C1TL is a 1200V, 100A IGBT module with a C1 package, designed for motor drive inverters, servo amplifiers, and UPS systems. It features a maximum junction temperature of 175°C, a total power dissipation of 785 W, and includes ultra-fast soft-recovery anti-parallel diodes. The module has a thermal resistance of 0.19 K/W from junction to case per IGBT and 0.46 K/W per diode, with case-to-sink thermal resistance of 0.05 K/W when conductive grease is applied. It offers an isolation voltage of 2500 V and meets UL 94 V-0 flammability rating. The package weighs 150 g and uses M5 and M6 mounting torques of 2.5-5 N·m and 3-5 N·m respectively. The part is RoHS compliant and suitable for industrial applications.
IGBT MODULE 1200V 100A 785W C1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MIF100R12C1TL-BPTR-ND |
| Product Name | IGBT Modules |
| Package Type | Module |