Micro Commercial Components Corp. Diode Arrays MF200DU06FJ-BP

Description
Diode Array 2 Independent Standard 600V 100A Chassis Mount SOT-227-4
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 600V 100A Chassis Mount SOT-227-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MF200DU06FJ-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 600V 100A Chassis Mount SOT-227-4

Diode Array 2 Independent Standard 600V 100A Chassis Mount SOT-227-4

Buy Now Datasheet
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
MF200DU06FJ-BP
Discrete Semiconductor Modules MF200DU06FJ-BP
Discrete Semiconductor Modules 250A, 1600V FRD Module

Discrete Semiconductor Modules 250A, 1600V FRD Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MF200DU06FJ-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MF200DU06FJ-BP
Discrete Semiconductor Products - Diodes - Rectifiers MF200DU06FJ-BP
DIODE MODULE GP 600V 100A SOT227

DIODE MODULE GP 600V 100A SOT227

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diodes Rectifiers
Product Number MF200DU06FJ-BPMS-ND MF200DU06FJ-BP MF200DU06FJ-BP
Product Name Diode Arrays Discrete Semiconductor Modules Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
TVS Diodes - 7704780P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT323; SOT-323
View Details
Rectifier Diodes, Type SBD - Model: YG868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Diode Arrays - 1727-5442-2-ND - DigiKey
Specs
Arrangement Common Anode
Tj 125 C (257 F)
Package SOT323; SC-70, SOT-323
View Details
5 suppliers