DIODE MODULE GP 1600V 70A D1
Discrete Semiconductor Modules 100A, 1600V Power Module
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | MD70C16D1-BP | MD70C16D1-BP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules |
| Life Cycle Stage | Active |