Micro Commercial Components Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCW200N10Y-TP

Description
MOSFET N-CH 200A
Description
MOSFET N-CH 200A

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCW200N10Y-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCW200N10Y-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCW200N10Y-TP
MOSFET N-CH 200A

MOSFET N-CH 200A

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number MCW200N10Y-TP
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 13310 pF @ 50 V
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR8403 - 1149850-AUIRFR8403 - Win Source Electronics
Specs
Package Type SOT3
View Details
7 suppliers