The MCW105N60FH is a 600 V N-channel MOSFET with super-junction technology designed for high-voltage applications and efficient switching. It is packaged in a TO-247 case measuring 20.00 to 22.00 mm in length, 15.20 to 16.20 mm in width, and 4.70 to 5.30 mm in lead spacing. The device has a continuous drain current of 19.3 A at 100°C case temperature, a maximum power dissipation of 240 W, and a thermal resistance junction-to-case of 0.52°C/W. It features low on-resistance (95 to 114 mΩ at 15.3 A), a gate charge of 57 nC, and a reverse recovery time of 105 ns. The package epoxy meets UL 94 V-0 flammability rating and is halogen-free and RoHS compliant. The operating junction temperature range is -55°C to +150°C.
N-CHANNEL MOSFET,TO-247
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCW105N60FH-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |