Micro Commercial Components Corp. Single FETs, MOSFETs MCU80N03-TP

Description
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCU80N03-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCU80N03-TPMSDKR-ND
Single FETs, MOSFETs MCU80N03-TPMSDKR-ND
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount D2PAK

N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - MCU80N03-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCU80N03-TPMSTR-ND
Single FETs, MOSFETs MCU80N03-TPMSTR-ND
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount D2PAK

N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - MCU80N03-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCU80N03-TPMSCT-ND
Single FETs, MOSFETs MCU80N03-TPMSCT-ND
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount D2PAK

N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCU80N03-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCU80N03-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCU80N03-TP
MOSFET N-CH 30V 80A DPAK

MOSFET N-CH 30V 80A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Trench Power LV 30Vds 20Vgs 35W

MOSFET Trench Power LV 30Vds 20Vgs 35W

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCU80N03-TPMSDKR-ND MCU80N03-TP MCU80N03-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details