P-Channel 60V 60A (Tc) 130W (Tc) Surface Mount D-Pak
P-Channel 60V 60A (Tc) 130W (Tc) Surface Mount D-Pak
P-Channel 60V 60A (Tc) 130W (Tc) Surface Mount D-Pak
MOSFET P-CH 60V 60A DPAK
MOSFET P-CH 60V 60A DPAK
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 353-MCU60P06-TPCT-ND | MCU60P06-TP | MCU60P06-TP |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |