Micro Commercial Components Corp. Single FETs, MOSFETs MCU60N04-TP

Description
N-Channel 40V 60A (Ta) 1.25W Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 40V 60A (Ta) 1.25W Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCU60N04-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCU60N04-TPMSCT-ND
Single FETs, MOSFETs MCU60N04-TPMSCT-ND
N-Channel 40V 60A (Ta) 1.25W Surface Mount D-Pak

N-Channel 40V 60A (Ta) 1.25W Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - MCU60N04-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCU60N04-TPMSTR-ND
Single FETs, MOSFETs MCU60N04-TPMSTR-ND
N-Channel 40V 60A (Ta) 1.25W Surface Mount D-Pak

N-Channel 40V 60A (Ta) 1.25W Surface Mount D-Pak

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh FET 40Vds 60A 20Vgs 1.25W

MOSFET N-Ch Enh FET 40Vds 60A 20Vgs 1.25W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCU60N04-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCU60N04-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCU60N04-TP
MOSFET N-CH 40V 60A DPAK

MOSFET N-CH 40V 60A DPAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MCU60N04-TPMSCT-ND MCU60N04-TP MCU60N04-TP
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers