Micro Commercial Components Corp. Single FETs, MOSFETs MCU50P04A-TP

Description
MOSFET
Request a Quote
Description
MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCU50P04A is a P-channel MOSFET designed for low-voltage switching applications, featuring trench power technology for low RDS(ON). It is packaged in a DPAK (TO-252) housing measuring 9.80 to 10.40 mm in length. The device has a drain-source voltage rating of -40 V, continuous drain current of -50 A at 25°C, and max power dissipation of 83 W. Thermal resistance is 50°C/W junction to ambient and 1.5°C/W junction to case. It operates from -55°C to +150°C, meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free. The part is rated for single-pulsed avalanche energy of 100 mJ.

Datasheet Summary
Powered by GS/AI

The MCU50P04A is a P-channel MOSFET designed for low-voltage switching applications, featuring trench power technology for low RDS(ON). It is packaged in a DPAK (TO-252) housing measuring 9.80 to 10.40 mm in length. The device has a drain-source voltage rating of -40 V, continuous drain current of -50 A at 25°C, and max power dissipation of 83 W. Thermal resistance is 50°C/W junction to ambient and 1.5°C/W junction to case. It operates from -55°C to +150°C, meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free. The part is rated for single-pulsed avalanche energy of 100 mJ.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCU50P04A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCU50P04A-TPTR-ND
Single FETs, MOSFETs 353-MCU50P04A-TPTR-ND
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCU50P04A-TPTR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
Transistor - 4700471 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
60 V, 350 mA N-channel Trench MOSFET - 2N7002BKVL - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers