Micro Commercial Components Corp. Connectors,Interconnects MCU45P03A-TP

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete FET Type: N and P-Channel Technology: Wirewound Drain to Source Voltage (Vdss): 60V, 50V Rds On (Max) @ Id, Vgs: 190 mOhm @ 7.9A, 10V Current - Continuous Drain (Id) @ 25°C: 21mA (Ta) Vgs(th) (Max) @ Id: 1.4V @ 108μA
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete FET Type: N and P-Channel Technology: Wirewound Drain to Source Voltage (Vdss): 60V, 50V Rds On (Max) @ Id, Vgs: 190 mOhm @ 7.9A, 10V Current - Continuous Drain (Id) @ 25°C: 21mA (Ta) Vgs(th) (Max) @ Id: 1.4V @ 108μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete FET Type: N and P-Channel Technology: Wirewound Drain to Source Voltage (Vdss): 60V, 50V Rds On (Max) @ Id, Vgs: 190 mOhm @ 7.9A, 10V Current - Continuous Drain (Id) @ 25°C: 21mA (Ta) Vgs(th) (Max) @ Id: 1.4V @ 108μA

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
FET Type: N and P-Channel
Technology: Wirewound
Drain to Source Voltage (Vdss): 60V, 50V
Rds On (Max) @ Id, Vgs: 190 mOhm @ 7.9A, 10V
Current - Continuous Drain (Id) @ 25°C: 21mA (Ta)
Vgs(th) (Max) @ Id: 1.4V @ 108μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details