Micro Commercial Components Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCU40N10-TP

Description
MOSFET N-CH 100VDS 20VGS 40A 160
Description
MOSFET N-CH 100VDS 20VGS 40A 160

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCU40N10-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCU40N10-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCU40N10-TP
MOSFET N-CH 100VDS 20VGS 40A 160

MOSFET N-CH 100VDS 20VGS 40A 160

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number MCU40N10-TP
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers