The MCU25P06 is a P-channel MOSFET designed for high-density power switching applications. It is packaged in a DPAK package with dimensions of 10.40 mm x 6.70 mm. The device supports a drain-source voltage of -60 V, continuous drain current up to -25 A at 25°C, and a total power dissipation of 90 W. It has a low on-resistance of 45 mΩ at -10 V gate-source bias and a single pulse avalanche energy rating of 300 mJ. The junction temperature operates from -55°C to +150°C, with thermal resistance of 1.4°C/W junction-to-case. The epoxy meets UL 94 V-0 flammability rating, and the part is RoHS compliant and halogen-free. It is qualified for automotive and industrial use under AEC-Q200. The -TP-HF suffix indicates tape and reel packaging with halogen-free finish, consistent with the series.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU25P06-TP-HF-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |