The MCU20N10A is an N-channel MOSFET designed for power switching applications, housed in a DPAK (TO-252) package measuring 10.40 mm in length, 6.70 mm in width, and 2.40 mm in height. It has a drain-source voltage rating of 100 V, a continuous drain current of 20 A at 25°C, and a maximum power dissipation of 47 W. The junction-to-case thermal resistance is 2.7°C/W, and the device operates over a junction temperature range of -55°C to +150°C. The gate-source voltage rating is ±20 V, with a typical on-resistance of 45 mΩ at VGS=10 V and ID=10 A. The device meets UL 94 V-0 flammability standards, is RoHS compliant, and is halogen-free.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU20N10A-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |