P-Channel 100V 12A (Tc) 40W Surface Mount D-Pak
P-Channel 100V 12A (Tc) 40W Surface Mount D-Pak
P-Channel 100V 12A (Tc) 40W Surface Mount D-Pak
MOSFET 600V, 5A ,N Channnel Mosfet
MOSFET P-CH 100V 12A DPAK
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 353-MCU12P10-TPDKR-ND | MCU12P10-TP | MCU12P10-TP |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |