Micro Commercial Components Corp. Single FETs, MOSFETs MCU120N04-TP

Description
Interface
Request a Quote
Description
Interface
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCU120N04-TP is an N-channel MOSFET using trench power LV technology, designed for high-efficiency switching applications. It is packaged in a DPAK (TO-252) case with dimensions of 9.80 to 10.40 mm in length and 6.00 to 6.20 mm in height. The device has a continuous drain current rating of 120 A at 25°C and 76 A at 100°C, with a drain-source voltage rating of 40 V and a gate-source voltage rating of ±20 V. It dissipates up to 125 W with a thermal resistance of 50°C/W junction-to-ambient. The junction and storage temperature range is -55°C to +150°C. The part is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. It has a typical on-resistance of 3.8 mΩ at 4.5 V gate drive and 10 A drain current, with a total gate charge of 92.7 nC.

Datasheet Summary
Powered by GS/AI

The MCU120N04-TP is an N-channel MOSFET using trench power LV technology, designed for high-efficiency switching applications. It is packaged in a DPAK (TO-252) case with dimensions of 9.80 to 10.40 mm in length and 6.00 to 6.20 mm in height. The device has a continuous drain current rating of 120 A at 25°C and 76 A at 100°C, with a drain-source voltage rating of 40 V and a gate-source voltage rating of ±20 V. It dissipates up to 125 W with a thermal resistance of 50°C/W junction-to-ambient. The junction and storage temperature range is -55°C to +150°C. The part is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. It has a typical on-resistance of 3.8 mΩ at 4.5 V gate drive and 10 A drain current, with a total gate charge of 92.7 nC.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCU120N04-TP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCU120N04-TP-ND
Single FETs, MOSFETs 353-MCU120N04-TP-ND
Interface

Interface

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCU120N04-TP-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQB120N75CP2 - AIKQB120N75CP2 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; PG-TO247-3
Transistor Grade / Operating Range Automotive
View Details
45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers