Micro Commercial Components Corp. Single FETs, MOSFETs MCU07N65-TP

Description
N-Channel 650V 7A (Tj) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 650V 7A (Tj) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCU07N65-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCU07N65-TPMSTR-ND
Single FETs, MOSFETs MCU07N65-TPMSTR-ND
N-Channel 650V 7A (Tj) Surface Mount D2PAK

N-Channel 650V 7A (Tj) Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650Vds 30Vgs 650Vbr 4.5Vgs 85pF

MOSFET N-Ch 650Vds 30Vgs 650Vbr 4.5Vgs 85pF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCU07N65-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCU07N65-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCU07N65-TP
MOSFET N-CH 650V 7A DPAK

MOSFET N-CH 650V 7A DPAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MCU07N65-TPMSTR-ND MCU07N65-TP MCU07N65-TP
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
25W, 30-1200 MHz, GaN RF Input-Matched Transistor - QPD1004A - Qorvo
Specs
Transistor Technology / Material 25W, 30-1200 MHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details